Philips Lumea Precision SC2006/60, White, Silver, 8 min, 1 min, 1 min, 1 min, 4 cm²
Philips Lumea Precision SC2006/60. Product colour: White, Silver, Full leg treatment time: 8 min, Underarm treatment time: 1 min. Power source: AC, AC input voltage: 100-240 V, Charging time: 1,66 h