Philips Lumea Advanced SC1999, Pearl, White, Intense pulsed light (IPL), 8 min, 1 min, 1 min, 1 min
Philips Lumea Advanced SC1999. Product colour: Pearl, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8 min. Power source: AC, Power: 1,5 W, AC input voltage: 100 - 240 V