Philips Gogear Vibe 4GB, MP4 player, 4 GB, LCD, USB 2.0, Black, Headphones included
Philips Gogear Vibe 4GB. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. Volume control: Digital. Continuous audio playback time: 20 h. Weight: 33 g. Product colour: Black. Headphones included