Philips SHAVER Series 9000 S9112/43, Black, Grey, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 50 min, 1 h
Philips SHAVER Series 9000 S9112/43. Product colour: Black, Grey, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Handle(s) features: Ergonomic