Philips logo

Philips SHAVER Series 9000 S9031/26 men's shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85508
Info modified on:
14 Mar 2024, 19:35:35
Short summary description Philips SHAVER Series 9000 S9031/26 men's shaver Trimmer Black:

Philips SHAVER Series 9000 S9031/26, Black, Charging, AC/Battery, Lithium-Ion (Li-Ion), 1 h, 3 min

Long summary description Philips SHAVER Series 9000 S9031/26 men's shaver Trimmer Black:

Philips SHAVER Series 9000 S9031/26. Product colour: Black, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 50 min, Handle(s) features: Ergonomic

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.