Philips logo

Philips SHAVER Series 7000 S7930/16 men's shaver Rotation shaver Trimmer Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199641
Info modified on:
25 Apr 2025, 06:14:07
Philips S7930/16 user manual (1.3 MB)
Important Information Manual (145 KB)
Short summary description Philips SHAVER Series 7000 S7930/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 7000 S7930/16, Rotation shaver, Black, Blue, GentlePrecision Blades, 10 m, GroomTribe, SH70

Long summary description Philips SHAVER Series 7000 S7930/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips SHAVER Series 7000 S7930/16. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: GentlePrecision Blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.