Philips logo

Philips SHAVER Series 7000 S7530/50 men's shaver Rotation shaver Trimmer Black, Silver, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198431
Info modified on:
01 May 2025, 03:22:17
Short summary description Philips SHAVER Series 7000 S7530/50 men's shaver Rotation shaver Trimmer Black, Silver, White:

Philips SHAVER Series 7000 S7530/50, Rotation shaver, Black, Silver, White, GentlePrecision blade system, SH70, 2 year(s), Battery

Long summary description Philips SHAVER Series 7000 S7530/50 men's shaver Rotation shaver Trimmer Black, Silver, White:

Philips SHAVER Series 7000 S7530/50. Shaver system: Rotation shaver, Product colour: Black, Silver, White, Shaving system technologies: GentlePrecision blade system. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package width: 156 mm, Package depth: 84 mm, Package height: 231 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.