Philips logo

Philips SHAVER Series 5000 S5885/25 men's shaver Rotation shaver Trimmer Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53891
Info modified on:
04 Jun 2025, 02:08:07
Quick start guide (6.5 MB)
Important Information Manual (1.1 MB)
Retail Leaflet (474 KB)
Short summary description Philips SHAVER Series 5000 S5885/25 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 5000 S5885/25, Rotation shaver, Blue, SkinIQ, SH71, 2 year(s), Battery

Long summary description Philips SHAVER Series 5000 S5885/25 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 5000 S5885/25. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 164 mm, Depth: 92 mm, Height: 245 mm. Package weight: 527 g, Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.