Philips logo

Philips SHAVER Series 5000 S5550/44 men's shaver Rotation shaver Trimmer Black, Green, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157209
Info modified on:
10 May 2025, 05:02:15
Short summary description Philips SHAVER Series 5000 S5550/44 men's shaver Rotation shaver Trimmer Black, Green, Silver:

Philips SHAVER Series 5000 S5550/44, Rotation shaver, Black, Green, Silver, LED, SH50, 2 year(s), Battery

Long summary description Philips SHAVER Series 5000 S5550/44 men's shaver Rotation shaver Trimmer Black, Green, Silver:

Philips SHAVER Series 5000 S5550/44. Shaver system: Rotation shaver, Product colour: Black, Green, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package width: 159 mm, Package depth: 70 mm, Package height: 232 mm. Quantity per pack: 1 pc(s), Attachment combs: Ear, Nose. Handle(s) features: Ergonomic, Country of origin: Netherlands

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.