Philips logo

Philips 5000 series S5076/06 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6842
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips 5000 series S5076/06 men's shaver Rotation shaver Trimmer Black:

Philips 5000 series S5076/06, Rotation shaver, Black, AC/Battery, Built-in battery, 40 min, 1 h

Long summary description Philips 5000 series S5076/06 men's shaver Rotation shaver Trimmer Black:

Philips 5000 series S5076/06. Shaver system: Rotation shaver, Product colour: Black. Power source: AC/Battery, Battery type: Built-in battery, Operating time: 40 min. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.