Philips logo

Philips 3000 series S3134/57 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183048
Info modified on:
25 Apr 2025, 04:10:16
Short summary description Philips 3000 series S3134/57 men's shaver Rotation shaver Trimmer Black:

Philips 3000 series S3134/57, Rotation shaver, Black, PowerCut, SH30, 2 year(s), Battery

Long summary description Philips 3000 series S3134/57 men's shaver Rotation shaver Trimmer Black:

Philips 3000 series S3134/57. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: PowerCut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 160 mm, Depth: 72 mm, Height: 234 mm. Package weight: 507 g, Package type: Box. Quantity per pack: 1 pc(s), Attachment combs: Nose

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.