Philips logo

Philips 1000 series S1232/41 men's shaver Rotation shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203005
Info modified on:
10 May 2025, 05:18:54
Important Information Manual (195 KB)
Philips S1232/41 user manual (1.5 MB)
Short summary description Philips 1000 series S1232/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1232/41, Rotation shaver, Black, Buttons, Charging, SH30, 2 year(s)

Long summary description Philips 1000 series S1232/41 men's shaver Rotation shaver Trimmer Black:

Philips 1000 series S1232/41. Shaver system: Rotation shaver, Product colour: Black, Control type: Buttons. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Width: 138 mm, Depth: 72 mm, Height: 190 mm. Package weight: 351 g, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.