Philips logo

Philips 1000 series S1030/04 men's shaver Rotation shaver Trimmer Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168325
Info modified on:
10 Apr 2025, 05:56:15
Philips S1030/04 user manual (626 KB)
Short summary description Philips 1000 series S1030/04 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 1000 series S1030/04, Rotation shaver, Black, Blue, Buttons, SH30, 2 year(s), Battery

Long summary description Philips 1000 series S1030/04 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 1000 series S1030/04. Shaver system: Rotation shaver, Product colour: Black, Blue, Control type: Buttons. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in. Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.