Philips SHAVER Series 9000 SensoTouch RQ1250/16, Rotation shaver, Black, Charging, Battery, Lithium-Ion (Li-Ion), 50 min
Philips SHAVER Series 9000 SensoTouch RQ1250/16. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min