Philips logo

Philips SHAVER Series 7000 SensoTouch RQ1155/17 men's shaver Rotation shaver Trimmer Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127958
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips SHAVER Series 7000 SensoTouch RQ1155/17 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 7000 SensoTouch RQ1155/17, Rotation shaver, Blue, Super Lift & Cut, RQ11, 2 year(s), Battery

Long summary description Philips SHAVER Series 7000 SensoTouch RQ1155/17 men's shaver Rotation shaver Trimmer Blue:

Philips SHAVER Series 7000 SensoTouch RQ1155/17. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 173 mm, Package depth: 88 mm, Package height: 245 mm. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Country of origin: Netherlands

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.