Philips logo

Philips RI4407/51 contact grill

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11670
Info modified on:
07 Nov 2024, 04:23:35
Short summary description Philips RI4407/51 contact grill:

Philips RI4407/51, Metallic, Silver, Steel, Rectangular, Grid, 319 x 223 mm, 319 x 223 mm

Long summary description Philips RI4407/51 contact grill:

Philips RI4407/51. Product colour: Metallic, Silver, Housing material: Steel, Form factor: Rectangular. Power: 2000 W, AC input voltage: 110-127 V, AC input frequency: 50 - 60 Hz. Width: 405 mm, Depth: 315 mm, Height: 280 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.