Philips logo

Philips BEARDTRIMMER Series 3000 QT4000/15 beard trimmer 10 1 cm Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131076
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BEARDTRIMMER Series 3000 QT4000/15 beard trimmer 10 1 cm Black:

Philips BEARDTRIMMER Series 3000 QT4000/15, Washable, Black

Long summary description Philips BEARDTRIMMER Series 3000 QT4000/15 beard trimmer 10 1 cm Black:

Philips BEARDTRIMMER Series 3000 QT4000/15. Minimum hair length: 1 mm, Maximum hair length: 1 cm, Cutter width: 3,2 cm. Product colour: Black. Operating time: 45 min, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH)

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.