Philips logo

Philips OneBlade QP6650/60 beard trimmer Battery 14 Wet & Dry Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66282
Info modified on:
10 May 2025, 04:52:45
Philips QP6650/60 user manual (1.1 MB)
Important Information Manual (316 KB)
Short summary description Philips OneBlade QP6650/60 beard trimmer Battery 14 Wet & Dry Grey:

Philips OneBlade QP6650/60, Built-in display, Washable, Battery, Grey

Long summary description Philips OneBlade QP6650/60 beard trimmer Battery 14 Wet & Dry Grey:

Philips OneBlade QP6650/60. Display type: LED. Product colour: Grey. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery. Base station functions: Charging, Storage

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.