Philips logo

Philips Norelco OneBlade QP2724/15 men's shaver Foil shaver Trimmer Green, Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9985
Info modified on:
31 May 2025, 02:50:17
Philips QP2724/15 user manual (2.0 MB)
Short summary description Philips Norelco OneBlade QP2724/15 men's shaver Foil shaver Trimmer Green, Grey:

Philips Norelco OneBlade QP2724/15, Foil shaver, Green, Grey, Contour-following technology, Dual protection system, Original Blade, Stainless steel, Buttons, QP210, QP220, QP230, QP610, QP620, QP410, QP420

Long summary description Philips Norelco OneBlade QP2724/15 men's shaver Foil shaver Trimmer Green, Grey:

Philips Norelco OneBlade QP2724/15. Shaver system: Foil shaver, Product colour: Green, Grey, Shaving system technologies: Contour-following technology, Dual protection system, Original Blade. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Warranty period: 2 year(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.