Philips logo

Philips ToUcam II PC camera webcam 320 x 240 pixels USB 1.1

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100005
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips ToUcam II PC camera webcam 320 x 240 pixels USB 1.1:

Philips ToUcam II PC camera, 320 x 240 pixels, 30 fps, 640 x 480 pixels, 10 lx, USB 1.1, CMOS

Long summary description Philips ToUcam II PC camera webcam 320 x 240 pixels USB 1.1:

Philips ToUcam II PC camera. Maximum video resolution: 320 x 240 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB 1.1, Sensor type: CMOS, Optical sensor size: 25,4 / 4 mm (1 / 4"). Weight: 100 g. Bundled software: Netmeeting 3.0 PhotoBase 3.0 VRecord. Minimum system requirements: CD or DVD-ROM drive USB port Audio playback Capability , Minimum RAM: 32 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.