Philips logo

Philips MCM277/98 home audio system Home audio micro system 10 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99525
Info modified on:
14 Mar 2024, 17:17:35
Short summary description Philips MCM277/98 home audio system Home audio micro system 10 W Black:

Philips MCM277/98, Home audio micro system, Black, Front, 10 W, 400 W, FM, MW

Long summary description Philips MCM277/98 home audio system Home audio micro system 10 W Black:

Philips MCM277/98. Type: Home audio micro system, Product colour: Black, Disc loading type: Front. RMS rated power: 10 W, Peak Music Power Output (PMPO): 400 W. Supported radio bands: FM, MW, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.