Philips MCM190/22, Home audio micro system, Red, 20 W, FM, Auto store, LCD
Philips MCM190/22. Type: Home audio micro system, Product colour: Red. RMS rated power: 20 W. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: LCD, Backlight colour: Orange. Channels quantity: 20 channels