Philips MCD908/93, 32,9 cm, 24 cm, 20,5 cm, 755 mm, 330 mm, 417 mm
Philips MCD908/93. Main speaker height: 32,9 cm, Main speaker depth: 24 cm, Main speaker width: 20,5 cm. Package width: 755 mm, Package depth: 330 mm, Package height: 417 mm. Image formats supported: JPEG, Depth: 280 mm, Height: 180 mm