Philips logo

Philips MCD728/12 home cinema system 2.1 channels 400 W Black, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129508
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCD728/12 home cinema system 2.1 channels 400 W Black, White:

Philips MCD728/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, DIVX, 12-bit/108MHz

Long summary description Philips MCD728/12 home cinema system 2.1 channels 400 W Black, White:

Philips MCD728/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, Video D/A Converter (DAC): 12-bit/108MHz. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 20,3 cm (8")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.