Philips logo

Philips MCD709/98 home audio system Home audio micro system 380 W Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74187
Info modified on:
14 Mar 2024, 18:26:22
Short summary description Philips MCD709/98 home audio system Home audio micro system 380 W Black, Silver:

Philips MCD709/98, Home audio micro system, Black, Silver, Tray, 380 W, 60 dB, 100 - 20000 Hz

Long summary description Philips MCD709/98 home audio system Home audio micro system 380 W Black, Silver:

Philips MCD709/98. Type: Home audio micro system, Product colour: Black, Silver, Disc loading type: Tray. RMS rated power: 380 W, Signal-to-Noise Ratio (SNR): 60 dB, Frequency range: 100 - 20000 Hz. Supported radio bands: FM, FM band range: 87,5 - 108 MHz. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD-RW, Playback disc formats: CD audio, CD video, DVD-Video, Picture CD, SVCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.