Philips logo

Philips MC-D370/22 Home audio micro system 100 W Beige, Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174197
Info modified on:
29 Sept 2021, 13:03:05
Short summary description Philips MC-D370/22 Home audio micro system 100 W Beige, Black, Silver:

Philips MC-D370/22, Home audio micro system, Beige, Black, Silver, Top, 100 W, 2-way, 10,2 cm

Long summary description Philips MC-D370/22 Home audio micro system 100 W Beige, Black, Silver:

Philips MC-D370/22. Type: Home audio micro system, Product colour: Beige, Black, Silver, Disc loading type: Top. RMS rated power: 100 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, MW, RDS features: PI. Headphone connectivity: 3.5 mm. Disc types supported: CD, CD-R, CD-RW, DVD+RW, Playback disc formats: CD audio, CD video, DVD-Video, Picture CD, SVCD, Playback modes: Program, Repeat all, Repeat folder, Repeat one, Shuffle, Slow, Zoom

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.