Philips logo

Philips MCD183/55 home cinema system 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83003
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD183/55 home cinema system 100 W:

Philips MCD183/55, Tray, 1 discs, 100 W, Passive subwoofer, 255 x 250 x 160 mm, 25,5 cm

Long summary description Philips MCD183/55 home cinema system 100 W:

Philips MCD183/55. Disc loading type: Tray, Number of optical discs: 1 discs. RMS rated power: 100 W. Subwoofer type: Passive subwoofer. Subwoofer dimensions (W x D x H): 255 x 250 x 160 mm, Main speaker height: 25,5 cm, Main speaker depth: 15 cm. Package width: 545 mm, Package depth: 350 mm, Package height: 314 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.