Philips logo

Philips MC147/12 home audio system Home audio micro system 4 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153524
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MC147/12 home audio system Home audio micro system 4 W Black:

Philips MC147/12, Home audio micro system, Black, Mechanical, 4 W, 7,62 cm (3"), FM, MW

Long summary description Philips MC147/12 home audio system Home audio micro system 4 W Black:

Philips MC147/12. Type: Home audio micro system, Product colour: Black, Cassette deck technology: Mechanical. RMS rated power: 4 W, Subwoofer driver diameter (imperial): 7,62 cm (3"). Supported radio bands: FM, MW. Display type: LCD, Backlight colour: Blue. Headphone connectivity: 3.5 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.