Philips logo

Philips Pocket Memo 9220

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78623
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Pocket Memo 9220:

Philips Pocket Memo 9220, 15 h, 300 - 6000 Hz, 64 MB, LCD, 140 mW, USB

Long summary description Philips Pocket Memo 9220:

Philips Pocket Memo 9220. Maximum recording time: 15 h, Frequency range: 300 - 6000 Hz. Internal memory: 64 MB. Display type: LCD. Output power: 140 mW. Interface: USB

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.