Philips Voice Tracer 7675, 72 h, 500 - 3500 Hz, 128 MB, LCD, 22 x 16 mm, 50 g
Philips Voice Tracer 7675. Maximum recording time: 72 h, Frequency range: 500 - 3500 Hz. Internal memory: 128 MB. Display type: LCD, Display size (HxV): 22 x 16 mm. Weight: 50 g. Dimensions (WxDxH): 110 x 33 x 19 mm, Battery type: AAA, Compatible operating systems: Windows 2000, XP