Philips logo

Philips Sonicare DiamondClean HX9331/43 electric toothbrush Adult Sonic toothbrush White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126206
Info modified on:
28 Jan 2025, 02:50:48
Short summary description Philips Sonicare DiamondClean HX9331/43 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare DiamondClean HX9331/43, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, White, 62000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean HX9331/43 electric toothbrush Adult Sonic toothbrush White:

Philips Sonicare DiamondClean HX9331/43. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.