Philips Sonicare CleanCare HX3215/08, Adult, Sonic toothbrush, Daily care, Blue, White, 31000 movements per minute, Rubber
Philips Sonicare CleanCare HX3215/08. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)