Philips logo

Philips Sensiflex HX1610/05 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40744
Info modified on:
08 Mar 2024, 09:07:54
Product Brochure/Datasheet (283 KB)
Short summary description Philips Sensiflex HX1610/05 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White:

Philips Sensiflex HX1610/05, Adult, Rotating-oscillating toothbrush, Daily care, Blue, White, Battery, 16 h

Long summary description Philips Sensiflex HX1610/05 electric toothbrush Adult Rotating-oscillating toothbrush Blue, White:

Philips Sensiflex HX1610/05. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Charging time: 16 h, Operating time: 25 min. Cable length: 1,16 m. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s). A-box dimensions (LxWxH): 183 x 143 x 286 mm, A-box number of pieces: 3 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.