Philips logo

Philips HTS7500/12 home cinema system 5.1 channels 1000 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113979
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS7500/12 home cinema system 5.1 channels 1000 W:

Philips HTS7500/12, DVD player, 5.1 channels, 1000 W, 65 dB, 150 - 20000 Hz, 3 Ω

Long summary description Philips HTS7500/12 home cinema system 5.1 channels 1000 W:

Philips HTS7500/12. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer driver diameter (imperial): 20,3 cm (8"), Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 3 Ω

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.