Philips logo

Philips HTS6510/12 home cinema system 2.1 channels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119134
Info modified on:
14 Mar 2024, 18:22:59
Short summary description Philips HTS6510/12 home cinema system 2.1 channels:

Philips HTS6510/12, DVD player, 2.1 channels, Dolby Digital, DTS, 65 dB, 32 - 256 Kbit/s, 2 W

Long summary description Philips HTS6510/12 home cinema system 2.1 channels:

Philips HTS6510/12. Optical disc player type: DVD player. Audio output channels: 2.1 channels, Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 65 dB. Satellite speakers RMS power: 2 W, Number of satellite speakers: Magnetically shielded front, Satellite speaker frequency range: 120 - 20000 Hz. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 100 W, Subwoofer driver diameter (imperial): 20,3 cm (8"). Power consumption (typical): 100 W, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.