Philips logo

Philips Immersive Sound HTS5550X/78 home cinema system

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81910
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Immersive Sound HTS5550X/78 home cinema system:

Philips Immersive Sound HTS5550X/78, 65 dB, FM, 3 Ω, 4 Ω, Passive subwoofer, 2,54 cm (1")

Long summary description Philips Immersive Sound HTS5550X/78 home cinema system:

Philips Immersive Sound HTS5550X/78. Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM. Center speaker impedance: 3 Ω. Satellite speaker impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 2,54 cm (1"), Subwoofer impedance: 3 Ω

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.