Philips logo

Philips HTS5200/12 home cinema system 400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67068
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS5200/12 home cinema system 400 W:

Philips HTS5200/12, DVD player, CD, DVD, MPEG1, MPEG2, MPEG4, XviD, NTSC, PAL, 400 W, 65 dB

Long summary description Philips HTS5200/12 home cinema system 400 W:

Philips HTS5200/12. Optical disc player type: DVD player, Disc types supported: CD, DVD. Video formats supported: MPEG1, MPEG2, MPEG4, XviD, Analog signal format system: NTSC, PAL. RMS rated power: 400 W, Signal-to-Noise Ratio (SNR): 65 dB, Audio formats supported: MP3, WAV, WMA. Supported radio bands: FM. Satellite speaker frequency range: 150 - 20,000 Hz, Satellite speaker impedance: 6 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.