Philips logo

Philips HTS5120/51 soundbar speaker Black 5.1 channels 400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139487
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5120/51 soundbar speaker Black 5.1 channels 400 W:

Philips HTS5120/51, 5.1 channels, 400 W, Dolby Digital 5.1, Dolby Pro Logic II, DTS 96/24, 65 dB, 30%, Active subwoofer

Long summary description Philips HTS5120/51 soundbar speaker Black 5.1 channels 400 W:

Philips HTS5120/51. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital 5.1, Dolby Pro Logic II, DTS 96/24. Signal-to-Noise Ratio (SNR): 65 dB, Total Harmonic Distortion (THD): 30%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wired, Subwoofer frequency range: 35 - 200 Hz. Product colour: Black, Audio formats supported: MP3, WMA, Consumer Electronics Control (CEC): EasyLink. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 35 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.