Philips logo

Philips HTS3300/12 home cinema system 5.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149227
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3300/12 home cinema system 5.1 channels 300 W:

Philips HTS3300/12, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, 1 discs, MPEG1, MPEG2, MPEG4, XviD, NTSC, PAL, 4:3, 16:9

Long summary description Philips HTS3300/12 home cinema system 5.1 channels 300 W:

Philips HTS3300/12. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, Number of optical discs: 1 discs. Video formats supported: MPEG1, MPEG2, MPEG4, XviD, Analog signal format system: NTSC, PAL, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital, DTS. Supported radio bands: FM, MW. Center speaker RMS power: 70 W, Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 6 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.