Philips logo

Philips Digital AV Receiver System home cinema system 5.1 channels 700 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108808
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Digital AV Receiver System home cinema system 5.1 channels 700 W:

Philips Digital AV Receiver System, 5.1 channels, 700 W, 60 dB, FM, MW, 140 - 20000 Hz, 140 - 20000 Hz

Long summary description Philips Digital AV Receiver System home cinema system 5.1 channels 700 W:

Philips Digital AV Receiver System. Audio output channels: 5.1 channels, RMS rated power: 700 W, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM, MW. Center speaker frequency range: 140 - 20000 Hz. Satellite speaker frequency range: 140 - 20000 Hz. Subwoofer frequency range: 40 - 140 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.