Philips logo

Philips HTL5120/93 soundbar speaker Black 120 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60403
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL5120/93 soundbar speaker Black 120 W:

Philips HTL5120/93, 120 W, Dolby Digital 5.1, DTS Digital Surround, 120 W, 3 Ω, 2,54 cm (1"), 4 mm

Long summary description Philips HTL5120/93 soundbar speaker Black 120 W:

Philips HTL5120/93. RMS rated power: 120 W, Audio decoders: Dolby Digital 5.1, DTS Digital Surround. Soundbar speaker RMS power: 120 W, Impedance: 3 Ω, Tweeter diameter (imperial): 2,54 cm (1"). Product colour: Black, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.