Philips logo

Philips 7000 series HR3760/10 blender 2 L Tabletop blender 1500 W Black, Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57721
Info modified on:
19 May 2025, 17:40:32
Short summary description Philips 7000 series HR3760/10 blender 2 L Tabletop blender 1500 W Black, Stainless steel:

Philips 7000 series HR3760/10, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 1500 W

Long summary description Philips 7000 series HR3760/10 blender 2 L Tabletop blender 1500 W Black, Stainless steel:

Philips 7000 series HR3760/10. Type: Tabletop blender, Product colour: Black, Stainless steel, Cord length: 1 m. Bowl capacity: 2 L, Control type: Rotary, Noise level: 83 dB. Blending bowl material: Glass, Housing material: Metal, Plastic, Blade material: Stainless steel. Power: 1500 W, Power source: AC, AC input voltage: 230 V. Width: 167 mm, Depth: 216 mm, Height: 442 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.