Philips logo

Philips Avance Collection HR3663/90 blender Tabletop blender 1400 W Black, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134074
Info modified on:
11 Jan 2025, 19:46:33
Short summary description Philips Avance Collection HR3663/90 blender Tabletop blender 1400 W Black, Metallic:

Philips Avance Collection HR3663/90, Tabletop blender, Pulse function, 1400 W, Black, Metallic

Long summary description Philips Avance Collection HR3663/90 blender Tabletop blender 1400 W Black, Metallic:

Philips Avance Collection HR3663/90. Type: Tabletop blender, Product colour: Black, Metallic, LED indicators: Power. Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM, Control type: Buttons, Rotary. Housing material: Metal, Material jar(s): Tritan. Power: 1400 W, AC input voltage: 220 - 240 V, Power consumption (typical): 1400 W. Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.