Philips logo

Philips HR2860/55 blender 0,4 L Tabletop blender 220 W Orange, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141495
Info modified on:
07 Nov 2024, 04:24:14
Short summary description Philips HR2860/55 blender 0,4 L Tabletop blender 220 W Orange, White:

Philips HR2860/55, Tabletop blender, 0,4 L, Ice crushing, 220 W, Orange, White

Long summary description Philips HR2860/55 blender 0,4 L Tabletop blender 220 W Orange, White:

Philips HR2860/55. Type: Tabletop blender, Product colour: Orange, White. Bowl capacity: 0,4 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 220 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.