Philips Avance Collection HR2356/21, Electric pasta machine, Plastic, Multicolour, 500 g, 200 W, 20 Hz
Philips Avance Collection HR2356/21. Type: Electric pasta machine, Material: Plastic, Product colour: Multicolour. Power consumption (typical): 200 W, Power supply input frequency: 20 Hz. Weight: 7,8 kg