Philips logo

Philips Avance Collection HR2353/09 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160031
Info modified on:
28 Nov 2024, 14:20:42
Short summary description Philips Avance Collection HR2353/09 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2353/09, Electric pasta machine, Fettuccine, Lasagne, Penne, Spaghetti, Plastic, Polyoxymethylene (POM), Grey, 1,2 m, LED

Long summary description Philips Avance Collection HR2353/09 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2353/09. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Penne, Spaghetti, Material: Plastic, Polyoxymethylene (POM). Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 60 Hz. Width: 343 mm, Depth: 215 mm, Height: 315 mm. Package weight: 10,2 kg. Country of origin: China

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.