Philips Viva Collection HR2166/00, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 600 W
Philips Viva Collection HR2166/00. Type: Tabletop blender, Product colour: Violet, White, Cord length: 1 m. Bowl capacity: 2 L. Blending bowl material: Plastic, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz