Philips Pure Essentials Collection HR2084/00, Tabletop blender, 2 L, Pulse function, Ice crushing, 650 W, White
Philips Pure Essentials Collection HR2084/00. Type: Tabletop blender, Product colour: White. Bowl capacity: 2 L. Housing material: ABS synthetics, Blade material: Stainless steel, Material jar(s): Glass. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz