Philips logo

Philips Viva Collection HR1886/10 juice maker Centrifugal juicer 130 W Beige, Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140924
Info modified on:
07 Nov 2024, 05:30:15
Short summary description Philips Viva Collection HR1886/10 juice maker Centrifugal juicer 130 W Beige, Black:

Philips Viva Collection HR1886/10, Centrifugal juicer, Beige, Black, Black, LED, 0,75 L, 1 L

Long summary description Philips Viva Collection HR1886/10 juice maker Centrifugal juicer 130 W Beige, Black:

Philips Viva Collection HR1886/10. Product type: Centrifugal juicer, Product colour: Beige, Black, Control panel colour: Black. Housing material: Plastic, Jug material: Plastic, Material: Plastic. Power: 130 W, AC input voltage: 220 - 240 V, Power consumption (typical): 130 W. Width: 136,5 mm, Depth: 361,7 mm, Height: 360,9 mm. Country of origin: China

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.