Philips logo

Philips Viva Collection HR1863/22 juice maker Juice extractor 700 W Aluminium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94148
Info modified on:
20 Sept 2024, 19:09:27
Short summary description Philips Viva Collection HR1863/22 juice maker Juice extractor 700 W Aluminium:

Philips Viva Collection HR1863/22, Juice extractor, Aluminium, 1,2 L, 2 L, 7,5 cm, 1 m

Long summary description Philips Viva Collection HR1863/22 juice maker Juice extractor 700 W Aluminium:

Philips Viva Collection HR1863/22. Product type: Juice extractor, Product colour: Aluminium, Pulp container capacity: 1,2 L. Housing material: Aluminium, Jug material: SAN, PS. Power: 700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.